Capital Lighting, Inc. LS-16403PS/FRO Bathroom Fixtures-Three Lights 662301

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Bathroom Fixture UPC: 088675425427 Glass: Frost Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Bathroom Fixture UPC: 088675425427 Glass: Frost Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
LS-16403PS/FRO Bathroom Fixtures-Three Lights - 662301 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16403PS/FRO Bathroom Fixtures-Three Lights
662301
LS-16403PS/FRO Bathroom Fixtures-Three Lights 662301
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Bathroom Fixture UPC: 088675425427 Glass: Frost Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Steel
Product Name: Three Light Bathroom Fixture
UPC: 088675425427
Glass: Frost
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662301
Product Name LS-16403PS/FRO Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details