Capital Lighting, Inc. LS-1640PS/FRO Sconces-Pocket 662300

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 13.00 Extension: 4 Bulb Type: PL Qty: 2 Wattage: 13 Finish: Polished Steel Product Name: Two Light Wall Sconce UPC: 088675432173 Glass: Frost Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 13.00 Extension: 4 Bulb Type: PL Qty: 2 Wattage: 13 Finish: Polished Steel Product Name: Two Light Wall Sconce UPC: 088675432173 Glass: Frost Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
LS-1640PS/FRO Sconces-Pocket - 662300 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1640PS/FRO Sconces-Pocket
662300
LS-1640PS/FRO Sconces-Pocket 662300
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 13.00 Extension: 4 Bulb Type: PL Qty: 2 Wattage: 13 Finish: Polished Steel Product Name: Two Light Wall Sconce UPC: 088675432173 Glass: Frost Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 13.00
Extension: 4
Bulb
Type: PL
Qty: 2
Wattage: 13
Finish: Polished Steel
Product Name: Two Light Wall Sconce
UPC: 088675432173
Glass: Frost
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662300
Product Name LS-1640PS/FRO Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105496 - RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details