Capital Lighting, Inc. LS-1967 Pendants-Glass Down 662298

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 72.00 Extension: 72 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: One Light Down Lighting Pendant UPC: 088675424567 Glass: Tiffany
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 72.00 Extension: 72 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: One Light Down Lighting Pendant UPC: 088675424567 Glass: Tiffany

Suppliers

Company
Product
Description
Supplier Links
LS-1967 Pendants-Glass Down - 662298 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1967 Pendants-Glass Down
662298
LS-1967 Pendants-Glass Down 662298
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 72.00 Extension: 72 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Bronze Product Name: One Light Down Lighting Pendant UPC: 088675424567 Glass: Tiffany

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 72.00
Extension: 72
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Bronze
Product Name: One Light Down Lighting Pendant
UPC: 088675424567
Glass: Tiffany

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662298
Product Name LS-1967 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details