Capital Lighting, Inc. LS-19631AMB Mini Pendants-Cable 662293

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 77.50 Extension: 77.5 Bulb Type: Incandescent Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675439875 Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 77.50 Extension: 77.5 Bulb Type: Incandescent Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675439875 Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LS-19631AMB Mini Pendants-Cable - 662293 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19631AMB Mini Pendants-Cable
662293
LS-19631AMB Mini Pendants-Cable 662293
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 77.50 Extension: 77.5 Bulb Type: Incandescent Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675439875 Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 77.50
Extension: 77.5
Bulb
Type: Incandescent
Qty: 1
Wattage: 40
Finish: Polished Steel
Product Name: One Light Mini Pendant
UPC: 088675439875
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662293
Product Name LS-19631AMB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details