Capital Lighting, Inc. LS-19655PS/FRO Mid. Chandeliers-Glass Up 662292

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Steel Product Name: Five Light Up Lighting Chandelier UPC: 088675434726 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Steel Product Name: Five Light Up Lighting Chandelier UPC: 088675434726 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19655PS/FRO Mid. Chandeliers-Glass Up - 662292 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19655PS/FRO Mid. Chandeliers-Glass Up
662292
LS-19655PS/FRO Mid. Chandeliers-Glass Up 662292
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 23.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Steel Product Name: Five Light Up Lighting Chandelier UPC: 088675434726 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 23.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Steel
Product Name: Five Light Up Lighting Chandelier
UPC: 088675434726
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662292
Product Name LS-19655PS/FRO Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details