Capital Lighting, Inc. LS-19631CLR Mini Pendants-Cable 662291

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 77.50 Extension: 77.5 Bulb Type: Incandescent Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675439882 Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 77.50 Extension: 77.5 Bulb Type: Incandescent Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675439882 Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
LS-19631CLR Mini Pendants-Cable - 662291 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19631CLR Mini Pendants-Cable
662291
LS-19631CLR Mini Pendants-Cable 662291
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 77.50 Extension: 77.5 Bulb Type: Incandescent Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675439882 Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 77.50
Extension: 77.5
Bulb
Type: Incandescent
Qty: 1
Wattage: 40
Finish: Polished Steel
Product Name: One Light Mini Pendant
UPC: 088675439882
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662291
Product Name LS-19631CLR Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details