Capital Lighting, Inc. LS-20073AQUA Lamps-Accent Lamps 662286

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Bulb Qty: 1 Wattage: 40 Finish: Aqua Product Name: One Light Table Lamp UPC: 088675429227
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Bulb Qty: 1 Wattage: 40 Finish: Aqua Product Name: One Light Table Lamp UPC: 088675429227

Suppliers

Company
Product
Description
Supplier Links
LS-20073AQUA Lamps-Accent Lamps - 662286 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20073AQUA Lamps-Accent Lamps
662286
LS-20073AQUA Lamps-Accent Lamps 662286
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.50 Bulb Qty: 1 Wattage: 40 Finish: Aqua Product Name: One Light Table Lamp UPC: 088675429227

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.50
Bulb
Qty: 1
Wattage: 40
Finish: Aqua
Product Name: One Light Table Lamp
UPC: 088675429227

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662286
Product Name LS-20073AQUA Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details