Capital Lighting, Inc. LS-19988 Pendants-Drum Shade 662284

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 4.00 Extension: 67 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome and Dark Walnut Product Name: Three Light Large Pendant UPC: 088675440376
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 4.00 Extension: 67 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome and Dark Walnut Product Name: Three Light Large Pendant UPC: 088675440376

Suppliers

Company
Product
Description
Supplier Links
LS-19988 Pendants-Drum Shade - 662284 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19988 Pendants-Drum Shade
662284
LS-19988 Pendants-Drum Shade 662284
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 4.00 Extension: 67 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chrome and Dark Walnut Product Name: Three Light Large Pendant UPC: 088675440376

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 4.00
Extension: 67
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chrome and Dark Walnut
Product Name: Three Light Large Pendant
UPC: 088675440376

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662284
Product Name LS-19988 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details