Capital Lighting, Inc. LS-20104 Lamps-Table Lamps 662280

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Crystal Product Name: One Light Table Lamp UPC: 088675429296
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Crystal Product Name: One Light Table Lamp UPC: 088675429296

Suppliers

Company
Product
Description
Supplier Links
LS-20104 Lamps-Table Lamps - 662280 - Capital Lighting, Inc.
Columbus, OH, USA
LS-20104 Lamps-Table Lamps
662280
LS-20104 Lamps-Table Lamps 662280
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Crystal Product Name: One Light Table Lamp UPC: 088675429296

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Crystal
Product Name: One Light Table Lamp
UPC: 088675429296

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662280
Product Name LS-20104 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details