Capital Lighting, Inc. LS-19676PS/FRO Island/Pool Table-4 Light + 662274

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 67.00 Extension: 67 Bulb Type: Halogen Qty: 6 Wattage: 20 Finish: Polished Steel Product Name: Six Light Island Light UPC: 088675441465 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 67.00 Extension: 67 Bulb Type: Halogen Qty: 6 Wattage: 20 Finish: Polished Steel Product Name: Six Light Island Light UPC: 088675441465 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19676PS/FRO Island/Pool Table-4 Light + - 662274 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19676PS/FRO Island/Pool Table-4 Light +
662274
LS-19676PS/FRO Island/Pool Table-4 Light + 662274
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 67.00 Extension: 67 Bulb Type: Halogen Qty: 6 Wattage: 20 Finish: Polished Steel Product Name: Six Light Island Light UPC: 088675441465 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 67.00
Extension: 67
Bulb
Type: Halogen
Qty: 6
Wattage: 20
Finish: Polished Steel
Product Name: Six Light Island Light
UPC: 088675441465
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662274
Product Name LS-19676PS/FRO Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790906 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details