Capital Lighting, Inc. LS-19749 Mid. Chandeliers-Glass Up 662264

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Aged Copper Product Name: Nine Light Up Lighting Chandelier UPC: 088675434801
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Aged Copper Product Name: Nine Light Up Lighting Chandelier UPC: 088675434801

Suppliers

Company
Product
Description
Supplier Links
LS-19749 Mid. Chandeliers-Glass Up - 662264 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19749 Mid. Chandeliers-Glass Up
662264
LS-19749 Mid. Chandeliers-Glass Up 662264
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Aged Copper Product Name: Nine Light Up Lighting Chandelier UPC: 088675434801

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 33.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Aged Copper
Product Name: Nine Light Up Lighting Chandelier
UPC: 088675434801

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662264
Product Name LS-19749 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details