Capital Lighting, Inc. LS-19961PS/WHT Mini Pendants-Cable 662254

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 76.50 Extension: 76.5 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675435891 Glass: White
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 76.50 Extension: 76.5 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675435891 Glass: White

Suppliers

Company
Product
Description
Supplier Links
LS-19961PS/WHT Mini Pendants-Cable - 662254 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19961PS/WHT Mini Pendants-Cable
662254
LS-19961PS/WHT Mini Pendants-Cable 662254
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 76.50 Extension: 76.5 Bulb Type: Halogen Qty: 1 Wattage: 35 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675435891 Glass: White

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 76.50
Extension: 76.5
Bulb
Type: Halogen
Qty: 1
Wattage: 35
Finish: Polished Steel
Product Name: One Light Mini Pendant
UPC: 088675435891
Glass: White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662254
Product Name LS-19961PS/WHT Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details