Capital Lighting, Inc. LS-19970 Pendants-Drum Shade 662251

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 55.00 Extension: 55 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Dark Bronze Product Name: Three Light Large Pendant UPC: 088675441922
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 55.00 Extension: 55 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Dark Bronze Product Name: Three Light Large Pendant UPC: 088675441922

Suppliers

Company
Product
Description
Supplier Links
LS-19970 Pendants-Drum Shade - 662251 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19970 Pendants-Drum Shade
662251
LS-19970 Pendants-Drum Shade 662251
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 55.00 Extension: 55 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Dark Bronze Product Name: Three Light Large Pendant UPC: 088675441922

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 55.00
Extension: 55
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Dark Bronze
Product Name: Three Light Large Pendant
UPC: 088675441922

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662251
Product Name LS-19970 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details