Capital Lighting, Inc. LS-19743 Mini Chandeliers-Glass Shade 662248

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Copper Product Name: Three Light Chandelier UPC: 088675434788 Glass: Light Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Copper Product Name: Three Light Chandelier UPC: 088675434788 Glass: Light Amber

Suppliers

Company
Product
Description
Supplier Links
LS-19743 Mini Chandeliers-Glass Shade - 662248 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19743 Mini Chandeliers-Glass Shade
662248
LS-19743 Mini Chandeliers-Glass Shade 662248
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Copper Product Name: Three Light Chandelier UPC: 088675434788 Glass: Light Amber

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Copper
Product Name: Three Light Chandelier
UPC: 088675434788
Glass: Light Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662248
Product Name LS-19743 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details