Capital Lighting, Inc. LS-19725 Mid. Chandeliers-Glass Up 662242

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 51.25 Extension: 51.25 Bulb Qty: 5 Wattage: 40 Finish: Polished Steel Product Name: Five Light Ceiling Lamp UPC: 088675434962 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 51.25 Extension: 51.25 Bulb Qty: 5 Wattage: 40 Finish: Polished Steel Product Name: Five Light Ceiling Lamp UPC: 088675434962 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19725 Mid. Chandeliers-Glass Up - 662242 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19725 Mid. Chandeliers-Glass Up
662242
LS-19725 Mid. Chandeliers-Glass Up 662242
PRODUCT DETAILS / SPECS Width/Dia: 19.25 Height: 51.25 Extension: 51.25 Bulb Qty: 5 Wattage: 40 Finish: Polished Steel Product Name: Five Light Ceiling Lamp UPC: 088675434962 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 19.25
Height: 51.25
Extension: 51.25
Bulb
Qty: 5
Wattage: 40
Finish: Polished Steel
Product Name: Five Light Ceiling Lamp
UPC: 088675434962
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662242
Product Name LS-19725 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details