Capital Lighting, Inc. LS-19723 Mini Pendants-Cable 662240

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.50 Extension: 60 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Pendant UPC: 088675433316 Glass: White/ Beige/ Yellow Art
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.50 Extension: 60 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Pendant UPC: 088675433316 Glass: White/ Beige/ Yellow Art

Suppliers

Company
Product
Description
Supplier Links
LS-19723 Mini Pendants-Cable - 662240 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19723 Mini Pendants-Cable
662240
LS-19723 Mini Pendants-Cable 662240
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.50 Extension: 60 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Pendant UPC: 088675433316 Glass: White/ Beige/ Yellow Art

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 15.50
Extension: 60
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Steel
Product Name: One Light Pendant
UPC: 088675433316
Glass: White/ Beige/ Yellow Art

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662240
Product Name LS-19723 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details