Capital Lighting, Inc. LS-19843SAP/MXD Mini Pendants-Cable 662235

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 80.00 Extension: 80 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675438045 Glass: Crackled Sapphire Mixed
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 80.00 Extension: 80 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675438045 Glass: Crackled Sapphire Mixed

Suppliers

Company
Product
Description
Supplier Links
LS-19843SAP/MXD Mini Pendants-Cable - 662235 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19843SAP/MXD Mini Pendants-Cable
662235
LS-19843SAP/MXD Mini Pendants-Cable 662235
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 80.00 Extension: 80 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675438045 Glass: Crackled Sapphire Mixed

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 80.00
Extension: 80
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Mini Pendant
UPC: 088675438045
Glass: Crackled Sapphire Mixed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662235
Product Name LS-19843SAP/MXD Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details