Capital Lighting, Inc. LS-19838ORN Mini Pendants-Cable 662230

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 71.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Mini Pendant UPC: 088675442042 Glass: Orange
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 71.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Mini Pendant UPC: 088675442042 Glass: Orange

Suppliers

Company
Product
Description
Supplier Links
LS-19838ORN Mini Pendants-Cable - 662230 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19838ORN Mini Pendants-Cable
662230
LS-19838ORN Mini Pendants-Cable 662230
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 71.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Mini Pendant UPC: 088675442042 Glass: Orange

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 71.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Mini Pendant
UPC: 088675442042
Glass: Orange

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662230
Product Name LS-19838ORN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details