Capital Lighting, Inc. LS-19913PS/FRO Island/Pool Table-3 Light Bar 662229

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 55.25 Bulb Type: Incandescent Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Island Light UPC: 088675438205 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 55.25 Bulb Type: Incandescent Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Island Light UPC: 088675438205 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19913PS/FRO Island/Pool Table-3 Light Bar - 662229 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19913PS/FRO Island/Pool Table-3 Light Bar
662229
LS-19913PS/FRO Island/Pool Table-3 Light Bar 662229
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 55.25 Bulb Type: Incandescent Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Island Light UPC: 088675438205 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 38.50
Height: 55.25
Bulb
Type: Incandescent
Qty: 3
Wattage: 60
Finish: Polished Steel
Product Name: Three Light Island Light
UPC: 088675438205
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662229
Product Name LS-19913PS/FRO Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details