Capital Lighting, Inc. LS-19959C/CLR Mini Pendants-Cable 662228

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 80.00 Extension: 80 Bulb Type: Halogen Qty: 1 Wattage: 20 Finish: Chrome Product Name: One Light Mini Pendant UPC: 088675444480 Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 80.00 Extension: 80 Bulb Type: Halogen Qty: 1 Wattage: 20 Finish: Chrome Product Name: One Light Mini Pendant UPC: 088675444480 Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
LS-19959C/CLR Mini Pendants-Cable - 662228 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19959C/CLR Mini Pendants-Cable
662228
LS-19959C/CLR Mini Pendants-Cable 662228
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 80.00 Extension: 80 Bulb Type: Halogen Qty: 1 Wattage: 20 Finish: Chrome Product Name: One Light Mini Pendant UPC: 088675444480 Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 80.00
Extension: 80
Bulb
Type: Halogen
Qty: 1
Wattage: 20
Finish: Chrome
Product Name: One Light Mini Pendant
UPC: 088675444480
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662228
Product Name LS-19959C/CLR Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details