Capital Lighting, Inc. LS-19947 Mini Pendants-Cable 662226

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 70.50 Extension: 70.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675441342 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 70.50 Extension: 70.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675441342 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19947 Mini Pendants-Cable - 662226 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19947 Mini Pendants-Cable
662226
LS-19947 Mini Pendants-Cable 662226
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 70.50 Extension: 70.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675441342 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 70.50
Extension: 70.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Mini Pendant
UPC: 088675441342
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662226
Product Name LS-19947 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details