Capital Lighting, Inc. LS-19951 Mini Pendants-Cable 662223

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 107.50 Extension: 107.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Patina Bronze Product Name: One Light Down Lighting Pendant UPC: 088675435839 Glass: Frost Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 107.50 Extension: 107.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Patina Bronze Product Name: One Light Down Lighting Pendant UPC: 088675435839 Glass: Frost Amber

Suppliers

Company
Product
Description
Supplier Links
LS-19951 Mini Pendants-Cable - 662223 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19951 Mini Pendants-Cable
662223
LS-19951 Mini Pendants-Cable 662223
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 107.50 Extension: 107.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Patina Bronze Product Name: One Light Down Lighting Pendant UPC: 088675435839 Glass: Frost Amber

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 107.50
Extension: 107.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Patina Bronze
Product Name: One Light Down Lighting Pendant
UPC: 088675435839
Glass: Frost Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662223
Product Name LS-19951 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details