Capital Lighting, Inc. LS-19957C Mini Pendants-Cable 662222

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 66.00 Extension: 66 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Chrome Product Name: One Light Mini Pendant UPC: 088675444435
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 66.00 Extension: 66 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Chrome Product Name: One Light Mini Pendant UPC: 088675444435

Suppliers

Company
Product
Description
Supplier Links
LS-19957C Mini Pendants-Cable - 662222 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19957C Mini Pendants-Cable
662222
LS-19957C Mini Pendants-Cable 662222
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 66.00 Extension: 66 Bulb Type: GU-10 Qty: 1 Wattage: 35 Finish: Chrome Product Name: One Light Mini Pendant UPC: 088675444435

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 66.00
Extension: 66
Bulb
Type: GU-10
Qty: 1
Wattage: 35
Finish: Chrome
Product Name: One Light Mini Pendant
UPC: 088675444435

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662222
Product Name LS-19957C Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details