Capital Lighting, Inc. LS-19955 Mid. Chandeliers-Glass Down 662221

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 68.00 Extension: 68 Bulb Type: Incandescent Qty: 5 Wattage: 60 Finish: Patinia Bronze Product Name: Five Light Chandelier UPC: 088675435846 Glass: Amber Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 68.00 Extension: 68 Bulb Type: Incandescent Qty: 5 Wattage: 60 Finish: Patinia Bronze Product Name: Five Light Chandelier UPC: 088675435846 Glass: Amber Frost

Suppliers

Company
Product
Description
Supplier Links
LS-19955 Mid. Chandeliers-Glass Down - 662221 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19955 Mid. Chandeliers-Glass Down
662221
LS-19955 Mid. Chandeliers-Glass Down 662221
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 68.00 Extension: 68 Bulb Type: Incandescent Qty: 5 Wattage: 60 Finish: Patinia Bronze Product Name: Five Light Chandelier UPC: 088675435846 Glass: Amber Frost

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 68.00
Extension: 68
Bulb
Type: Incandescent
Qty: 5
Wattage: 60
Finish: Patinia Bronze
Product Name: Five Light Chandelier
UPC: 088675435846
Glass: Amber Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662221
Product Name LS-19955 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details