Capital Lighting, Inc. LS-19857YLW Mini Pendants-Cable 662215

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 75.50 Extension: 75.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Mini Pendant UPC: 088675441762 Glass: Yellow
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 75.50 Extension: 75.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Mini Pendant UPC: 088675441762 Glass: Yellow

Suppliers

Company
Product
Description
Supplier Links
LS-19857YLW Mini Pendants-Cable - 662215 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19857YLW Mini Pendants-Cable
662215
LS-19857YLW Mini Pendants-Cable 662215
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 75.50 Extension: 75.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Mini Pendant UPC: 088675441762 Glass: Yellow

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 75.50
Extension: 75.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Mini Pendant
UPC: 088675441762
Glass: Yellow

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662215
Product Name LS-19857YLW Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details