Capital Lighting, Inc. LS-19861 Mini Pendants-Cable 662209

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 51.50 Extension: 51.5 Bulb Type: Halogen Qty: 1 Wattage: 20 Finish: Stainless Steel Product Name: One Light Mini Pendant UPC: 088675438281 Glass: Color Plated
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 51.50 Extension: 51.5 Bulb Type: Halogen Qty: 1 Wattage: 20 Finish: Stainless Steel Product Name: One Light Mini Pendant UPC: 088675438281 Glass: Color Plated

Suppliers

Company
Product
Description
Supplier Links
LS-19861 Mini Pendants-Cable - 662209 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19861 Mini Pendants-Cable
662209
LS-19861 Mini Pendants-Cable 662209
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 51.50 Extension: 51.5 Bulb Type: Halogen Qty: 1 Wattage: 20 Finish: Stainless Steel Product Name: One Light Mini Pendant UPC: 088675438281 Glass: Color Plated

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 51.50
Extension: 51.5
Bulb
Type: Halogen
Qty: 1
Wattage: 20
Finish: Stainless Steel
Product Name: One Light Mini Pendant
UPC: 088675438281
Glass: Color Plated

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662209
Product Name LS-19861 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details