Capital Lighting, Inc. LS-19877PS/MER Mini Pendants-Cable 662206

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.00 Extension: 75 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675443322 Glass: Merlot
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.00 Extension: 75 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675443322 Glass: Merlot

Suppliers

Company
Product
Description
Supplier Links
LS-19877PS/MER Mini Pendants-Cable - 662206 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19877PS/MER Mini Pendants-Cable
662206
LS-19877PS/MER Mini Pendants-Cable 662206
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 12.00 Extension: 75 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675443322 Glass: Merlot

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 12.00
Extension: 75
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Polished Steel
Product Name: One Light Mini Pendant
UPC: 088675443322
Glass: Merlot

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662206
Product Name LS-19877PS/MER Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details