Capital Lighting, Inc. LS-19895 Mid. Chandeliers-Glass Up 662202

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 80.00 Extension: 80 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675439974 Glass: Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 80.00 Extension: 80 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675439974 Glass: Amber

Suppliers

Company
Product
Description
Supplier Links
LS-19895 Mid. Chandeliers-Glass Up - 662202 - Capital Lighting, Inc.
Columbus, OH, USA
LS-19895 Mid. Chandeliers-Glass Up
662202
LS-19895 Mid. Chandeliers-Glass Up 662202
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 80.00 Extension: 80 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675439974 Glass: Amber

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 80.00
Extension: 80
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Dark Bronze
Product Name: Five Light Up Lighting Chandelier
UPC: 088675439974
Glass: Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662202
Product Name LS-19895 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details