PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 50.50
Extension: 50.5
Bulb
Type: G
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Large Pendant
UPC: 088675438298
Glass: Clear
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 662200 |
| Product Name | LS-19893 Pendants-Bowl Style |
| Application | Residential |