Capital Lighting, Inc. LS-16794PS/FRO Bathroom Fixtures-Four Lights 662195

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.00 Extension: 3.5 Bulb Type: Halogen Qty: 4 Wattage: 50 Finish: Polished Steel Product Name: Four Light Bathroom Fixture UPC: 088675425113 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.00 Extension: 3.5 Bulb Type: Halogen Qty: 4 Wattage: 50 Finish: Polished Steel Product Name: Four Light Bathroom Fixture UPC: 088675425113 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-16794PS/FRO Bathroom Fixtures-Four Lights - 662195 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16794PS/FRO Bathroom Fixtures-Four Lights
662195
LS-16794PS/FRO Bathroom Fixtures-Four Lights 662195
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.00 Extension: 3.5 Bulb Type: Halogen Qty: 4 Wattage: 50 Finish: Polished Steel Product Name: Four Light Bathroom Fixture UPC: 088675425113 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 7.00
Extension: 3.5
Bulb
Type: Halogen
Qty: 4
Wattage: 50
Finish: Polished Steel
Product Name: Four Light Bathroom Fixture
UPC: 088675425113
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662195
Product Name LS-16794PS/FRO Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details