Capital Lighting, Inc. LS-1833SS/FRO Semi-Flush Mts.-Bowl Style 662186

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Steel Product Name: Two Light Semi-Flush Ceiling Fixture UPC: 088675422280 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Steel Product Name: Two Light Semi-Flush Ceiling Fixture UPC: 088675422280 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-1833SS/FRO Semi-Flush Mts.-Bowl Style - 662186 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1833SS/FRO Semi-Flush Mts.-Bowl Style
662186
LS-1833SS/FRO Semi-Flush Mts.-Bowl Style 662186
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Steel Product Name: Two Light Semi-Flush Ceiling Fixture UPC: 088675422280 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Steel
Product Name: Two Light Semi-Flush Ceiling Fixture
UPC: 088675422280
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662186
Product Name LS-1833SS/FRO Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details