Capital Lighting, Inc. LS-1831SS/CLD Pendants-Bowl Style 662184

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Stainless Steel Product Name: Three Light Down Lighting Pendant UPC: 088675422266 Glass: Cloud
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Stainless Steel Product Name: Three Light Down Lighting Pendant UPC: 088675422266 Glass: Cloud

Suppliers

Company
Product
Description
Supplier Links
LS-1831SS/CLD Pendants-Bowl Style - 662184 - Capital Lighting, Inc.
Columbus, OH, USA
LS-1831SS/CLD Pendants-Bowl Style
662184
LS-1831SS/CLD Pendants-Bowl Style 662184
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Stainless Steel Product Name: Three Light Down Lighting Pendant UPC: 088675422266 Glass: Cloud

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 5.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Stainless Steel
Product Name: Three Light Down Lighting Pendant
UPC: 088675422266
Glass: Cloud

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662184
Product Name LS-1831SS/CLD Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details