Capital Lighting, Inc. LS-18360 Mini Pendants-Cable 662183

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 66.00 Extension: 66 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675443094
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 66.00 Extension: 66 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675443094

Suppliers

Company
Product
Description
Supplier Links
LS-18360 Mini Pendants-Cable - 662183 - Capital Lighting, Inc.
Columbus, OH, USA
LS-18360 Mini Pendants-Cable
662183
LS-18360 Mini Pendants-Cable 662183
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 66.00 Extension: 66 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Mini Pendant UPC: 088675443094

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 66.00
Extension: 66
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Mini Pendant
UPC: 088675443094

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662183
Product Name LS-18360 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details