Capital Lighting, Inc. LS-16802FRO Sconces-Pocket 662179

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.25 Extension: 3.75 Bulb Type: PL Qty: 1 Wattage: 18 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675437161 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.25 Extension: 3.75 Bulb Type: PL Qty: 1 Wattage: 18 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675437161 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-16802FRO Sconces-Pocket - 662179 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16802FRO Sconces-Pocket
662179
LS-16802FRO Sconces-Pocket 662179
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 5.25 Extension: 3.75 Bulb Type: PL Qty: 1 Wattage: 18 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675437161 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 5.25
Extension: 3.75
Bulb
Type: PL
Qty: 1
Wattage: 18
Finish: Polished Steel
Product Name: One Light Wall Sconce
UPC: 088675437161
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662179
Product Name LS-16802FRO Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details