Capital Lighting, Inc. LS-16852 Bathroom Fixtures-Two Lights 662178

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 4.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Vanity / Bathroom Light UPC: 088675438939 Glass: Scavo
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 4.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Vanity / Bathroom Light UPC: 088675438939 Glass: Scavo

Suppliers

Company
Product
Description
Supplier Links
LS-16852 Bathroom Fixtures-Two Lights - 662178 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16852 Bathroom Fixtures-Two Lights
662178
LS-16852 Bathroom Fixtures-Two Lights 662178
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 4.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Vanity / Bathroom Light UPC: 088675438939 Glass: Scavo

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 4.50
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Bronze
Product Name: Two Light Vanity / Bathroom Light
UPC: 088675438939
Glass: Scavo

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662178
Product Name LS-16852 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details