Capital Lighting, Inc. LS-16832SS/FRO Bathroom Fixtures-Two Lights 662177

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Steel Product Name: Two Light Bathroom Fixture UPC: 088675426882 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Steel Product Name: Two Light Bathroom Fixture UPC: 088675426882 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-16832SS/FRO Bathroom Fixtures-Two Lights - 662177 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16832SS/FRO Bathroom Fixtures-Two Lights
662177
LS-16832SS/FRO Bathroom Fixtures-Two Lights 662177
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Extension: 4.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Steel Product Name: Two Light Bathroom Fixture UPC: 088675426882 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.00
Extension: 4.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Steel
Product Name: Two Light Bathroom Fixture
UPC: 088675426882
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662177
Product Name LS-16832SS/FRO Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details