Capital Lighting, Inc. LS-16846WHT Sconces-Pocket 662172

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 3.5 Bulb Type: G Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wall Sconce UPC: 088675438007
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 3.5 Bulb Type: G Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wall Sconce UPC: 088675438007

Suppliers

Company
Product
Description
Supplier Links
LS-16846WHT Sconces-Pocket - 662172 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16846WHT Sconces-Pocket
662172
LS-16846WHT Sconces-Pocket 662172
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 3.5 Bulb Type: G Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wall Sconce UPC: 088675438007

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Extension: 3.5
Bulb
Type: G
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Wall Sconce
UPC: 088675438007

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662172
Product Name LS-16846WHT Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details