Capital Lighting, Inc. LS-16845RED Sconces-Pocket 662171

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 3.5 Bulb Type: E27 Qty: 1 Wattage: 60 Finish: Red Check Product Name: One Light Wall Sconce UPC: 088675437970
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 3.5 Bulb Type: E27 Qty: 1 Wattage: 60 Finish: Red Check Product Name: One Light Wall Sconce UPC: 088675437970

Suppliers

Company
Product
Description
Supplier Links
LS-16845RED Sconces-Pocket - 662171 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16845RED Sconces-Pocket
662171
LS-16845RED Sconces-Pocket 662171
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 8.00 Extension: 3.5 Bulb Type: E27 Qty: 1 Wattage: 60 Finish: Red Check Product Name: One Light Wall Sconce UPC: 088675437970

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 8.00
Extension: 3.5
Bulb
Type: E27
Qty: 1
Wattage: 60
Finish: Red Check
Product Name: One Light Wall Sconce
UPC: 088675437970

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662171
Product Name LS-16845RED Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details