Capital Lighting, Inc. LS-16915 Sconces-Pocket 662168

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.75 Extension: 3.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675440314
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.75 Extension: 3.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675440314

Suppliers

Company
Product
Description
Supplier Links
LS-16915 Sconces-Pocket - 662168 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16915 Sconces-Pocket
662168
LS-16915 Sconces-Pocket 662168
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 10.75 Extension: 3.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675440314

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 10.75
Extension: 3.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Polished Steel
Product Name: One Light Wall Sconce
UPC: 088675440314

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662168
Product Name LS-16915 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details