Capital Lighting, Inc. LS-16914 Sconces-Pocket 662165

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Extension: 3.5 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Steel Product Name: Two Light Wall Sconce UPC: 088675440307
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Extension: 3.5 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Steel Product Name: Two Light Wall Sconce UPC: 088675440307

Suppliers

Company
Product
Description
Supplier Links
LS-16914 Sconces-Pocket - 662165 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16914 Sconces-Pocket
662165
LS-16914 Sconces-Pocket 662165
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Extension: 3.5 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Polished Steel Product Name: Two Light Wall Sconce UPC: 088675440307

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Extension: 3.5
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Polished Steel
Product Name: Two Light Wall Sconce
UPC: 088675440307

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662165
Product Name LS-16914 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details