Capital Lighting, Inc. LS-16901 Sconces-Single Glass 662164

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gun Metal Product Name: One Light Wall Sconce UPC: 088675439936 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gun Metal Product Name: One Light Wall Sconce UPC: 088675439936 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-16901 Sconces-Single Glass - 662164 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16901 Sconces-Single Glass
662164
LS-16901 Sconces-Single Glass 662164
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gun Metal Product Name: One Light Wall Sconce UPC: 088675439936 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.50
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Gun Metal
Product Name: One Light Wall Sconce
UPC: 088675439936
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662164
Product Name LS-16901 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details