Capital Lighting, Inc. LS-16903 Bathroom Fixtures-Three Lights 662163

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gun Metal Product Name: Three Light Wall Sconce UPC: 088675439950 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gun Metal Product Name: Three Light Wall Sconce UPC: 088675439950 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-16903 Bathroom Fixtures-Three Lights - 662163 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16903 Bathroom Fixtures-Three Lights
662163
LS-16903 Bathroom Fixtures-Three Lights 662163
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Gun Metal Product Name: Three Light Wall Sconce UPC: 088675439950 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 9.50
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Gun Metal
Product Name: Three Light Wall Sconce
UPC: 088675439950
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662163
Product Name LS-16903 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details