Capital Lighting, Inc. LS-16912 Sconces-Pocket 662162

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 12.25 Extension: 4.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675440291
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 12.25 Extension: 4.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675440291

Suppliers

Company
Product
Description
Supplier Links
LS-16912 Sconces-Pocket - 662162 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16912 Sconces-Pocket
662162
LS-16912 Sconces-Pocket 662162
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 12.25 Extension: 4.25 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675440291

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 12.25
Extension: 4.25
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Polished Steel
Product Name: One Light Wall Sconce
UPC: 088675440291

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662162
Product Name LS-16912 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details