Capital Lighting, Inc. LS-16911 Sconces-Pocket 662160

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.50 Extension: 3 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675440284
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.50 Extension: 3 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675440284

Suppliers

Company
Product
Description
Supplier Links
LS-16911 Sconces-Pocket - 662160 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16911 Sconces-Pocket
662160
LS-16911 Sconces-Pocket 662160
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.50 Extension: 3 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Wall Sconce UPC: 088675440284

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 13.50
Extension: 3
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Polished Steel
Product Name: One Light Wall Sconce
UPC: 088675440284

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662160
Product Name LS-16911 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details