Capital Lighting, Inc. LS-17855PS/CLR Mid. Chandeliers-Glass Up 662157

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 63.75 Extension: 63.75 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Polished Steel Product Name: Five Light Up Lighting Chandelier UPC: 088675440949 Glass: Outer Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 63.75 Extension: 63.75 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Polished Steel Product Name: Five Light Up Lighting Chandelier UPC: 088675440949 Glass: Outer Clear

Suppliers

Company
Product
Description
Supplier Links
LS-17855PS/CLR Mid. Chandeliers-Glass Up - 662157 - Capital Lighting, Inc.
Columbus, OH, USA
LS-17855PS/CLR Mid. Chandeliers-Glass Up
662157
LS-17855PS/CLR Mid. Chandeliers-Glass Up 662157
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 63.75 Extension: 63.75 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Polished Steel Product Name: Five Light Up Lighting Chandelier UPC: 088675440949 Glass: Outer Clear

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 63.75
Extension: 63.75
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Polished Steel
Product Name: Five Light Up Lighting Chandelier
UPC: 088675440949
Glass: Outer Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662157
Product Name LS-17855PS/CLR Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details