Capital Lighting, Inc. LS-17924PS Semi-Flush Mts.-Spot Lights 662151

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.75 Bulb Type: GU-10 Qty: 4 Wattage: 35 Finish: Polished Steel Product Name: Four Light Wall / Ceiling Lamp UPC: 088675435662
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.75 Bulb Type: GU-10 Qty: 4 Wattage: 35 Finish: Polished Steel Product Name: Four Light Wall / Ceiling Lamp UPC: 088675435662

Suppliers

Company
Product
Description
Supplier Links
LS-17924PS Semi-Flush Mts.-Spot Lights - 662151 - Capital Lighting, Inc.
Columbus, OH, USA
LS-17924PS Semi-Flush Mts.-Spot Lights
662151
LS-17924PS Semi-Flush Mts.-Spot Lights 662151
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 6.75 Bulb Type: GU-10 Qty: 4 Wattage: 35 Finish: Polished Steel Product Name: Four Light Wall / Ceiling Lamp UPC: 088675435662

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 6.75
Bulb
Type: GU-10
Qty: 4
Wattage: 35
Finish: Polished Steel
Product Name: Four Light Wall / Ceiling Lamp
UPC: 088675435662

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662151
Product Name LS-17924PS Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details