Capital Lighting, Inc. LS-16880 Sconces-Pocket 662148

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce UPC: 088675436973
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce UPC: 088675436973

Suppliers

Company
Product
Description
Supplier Links
LS-16880 Sconces-Pocket - 662148 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16880 Sconces-Pocket
662148
LS-16880 Sconces-Pocket 662148
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce UPC: 088675436973

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.50
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Bronze
Product Name: One Light Wall Sconce
UPC: 088675436973

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662148
Product Name LS-16880 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details