PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 10.25
Extension: 2.5
Bulb
Type: PL
Qty: 1
Wattage: 13
Finish: Black
Product Name: One Light Wall Sconce
UPC: 088675438960
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 662144 |
| Product Name | LS-16855 Sconces-Pocket |
| Application | Residential |