PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 15.00
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Dark Bronze
Product Name: One Light Wall Sconce
UPC: 088675446422
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 662139 |
| Product Name | LS-16917 Sconces-Pocket |
| Application | Residential |