Capital Lighting, Inc. LS-16955G/BRZ Lamps-Swing Arm-Wall 662138

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gold Bronze Product Name: One Light Wall Lamp UPC: 088675438632
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gold Bronze Product Name: One Light Wall Lamp UPC: 088675438632

Suppliers

Company
Product
Description
Supplier Links
LS-16955G/BRZ Lamps-Swing Arm-Wall - 662138 - Capital Lighting, Inc.
Columbus, OH, USA
LS-16955G/BRZ Lamps-Swing Arm-Wall
662138
LS-16955G/BRZ Lamps-Swing Arm-Wall 662138
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Gold Bronze Product Name: One Light Wall Lamp UPC: 088675438632

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Gold Bronze
Product Name: One Light Wall Lamp
UPC: 088675438632

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 662138
Product Name LS-16955G/BRZ Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details